TE Connectivity 60773-2 (Mouser Reel)
- 收藏
- 对比
60773-2 (Mouser Reel)
2460-60773-2 (Mouser Reel)
端子 - 适配器
--
大陆
立即发货

Terminals SPADE IS 18-14 6 Reel of 1000
1最小包装量--
60773-2 (Mouser Reel)详情
TE Connectivity 60773-2 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Package
零售包装
厂商
Glenair
Product Status
活跃
Unit Weight
0.032818 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Screw
Contact Materials
Brass
Wire Gauge Max
14 AWG
Part # Aliases
60773-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
*
包装
Reel
类型
Spade
子类别
Terminals
终端样式
Crimp
线规
14 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 6
产品
螺丝端子
产品类别
Terminals
60773-2 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。