TE Connectivity 608030-5
- 收藏
- 对比
608030-5
2460-608030-5
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connector CPC DESIGNER KIT SERIES 1
1最小包装量--
608030-5详情
TE Connectivity 608030-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
142 Weeks, 5 Days
Manufacturer Part Number
608030-5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.26
Unit Weight
8.098 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Brand
TE Connectivity
Tradename
CPC Series 1
RoHS
Details
系列
CPC
子类别
Circular Connectors
连接器支持类型
连接器附件
家人
UV Resistant Circular Plastic Connectors (CPC)
产品类别
标准圆形连接器
产品
连接器套件
产品类别
标准圆形连接器
达到SVHC
compliant
608030-5拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。