TE Connectivity 60824-1 (Loose Piece)
- 收藏
- 对比
60824-1 (Loose Piece)
2460-60824-1 (Loose Piece)
端子 - 适配器
--
大陆
立即发货

Terminals .058 DIA PIN PTPPHBZ Loose Piece
1最小包装量--
60824-1 (Loose Piece)详情
TE Connectivity 60824-1 (Loose Piece)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Details
Mounting Styles
PCB
Contact Materials
磷青铜
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
60824-1
Unit Weight
0.008245 oz
包装
Bulk
类型
引脚端子
颜色
-
性别
Male
终端样式
Solder
绝缘材料
Not Insulated
螺杆/标签尺寸
-
产品
专用终端
60824-1 (Loose Piece)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。