TE Connectivity 60997-1 (Mouser Reel)
- 收藏
- 对比
60997-1 (Mouser Reel)
2460-60997-1 (Mouser Reel)
端子 - 适配器
--
大陆
立即发货

Terminals SPLC 12000-18000 Reel of 1000
1最小包装量--
60997-1 (Mouser Reel)详情
TE Connectivity 60997-1 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Brass
Wire Gauge Max
14 AWG
Part # Aliases
60997-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Open Barrel
子类别
Terminals
线规
14 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
产品类别
Terminals
60997-1 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。