TE Connectivity 609-M145H
- 收藏
- 对比
609-M145H详情
TE Connectivity 609-M145H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
14
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-27
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
14Signal
类型
Circular
性别
RCP
接头数量
14(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
609-M145H拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。