TE Connectivity 60H3-15-10-1-B-B-TX
- 收藏
- 对比
60H3-15-10-1-B-B-TX
2460-60H3-15-10-1-B-B-TX
无类别的
--
大陆
立即发货

Memory Ring Backshell for MIL-DTL-38999 Series III and IV Circular Connectors 15 Shell Size Right An
1最小包装量--
60H3-15-10-1-B-B-TX详情
TE Connectivity 60H3-15-10-1-B-B-TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
HDMI-A plug,HDMI-A plug
Video resolution
3840 x 2160 Pixel
AWG
28
Cable use
TV/monitor
Cable features
Ultra HD (4k) HDMI
Version
Cable
Cable version
HDMI High Speed + Ethernet
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
60H3-15-10-1-B-B-TX拓展信息







哦! 它是空的。