TE Connectivity 6-102084-3
- 收藏
- 对比
6-102084-3
2460-6-102084-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 6 Position, 2.54 mm [.1 in] Centerline, Tin-Lead, Through Hole - Solder, Modu Connector System
1最小包装量--
6-102084-3详情
TE Connectivity 6-102084-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-102084-3
TE Internal Description
06 MODII HORZ DR CE EESS 100CL
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
6
Number of Rowsu2009
2
6-102084-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。