TE Connectivity 6-104892-0
- 收藏
- 对比
6-104892-0
2460-6-104892-0
矩形连接器 - 自由悬挂,面板安装
--
大陆
立即发货

Headers & Wire Housings 100 50/50 GRID RCPT W/LTCH LF
1最小包装量--
6-104892-0详情
TE Connectivity 6-104892-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Gender
Plug
Factory Pack QuantityFactory Pack Quantity
7
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
Latching Type
Latching
Tradename
AMPMODU
RoHS
Details
系列
AMPMODU 50/50 GRID
包装
Tube
类型
带状电缆
行数
2 Row
子类别
Headers & Wire Housings
螺距
1.27 mm
终端样式
IDC
触点性别
Socket (Female)
行间距
1.27 mm
产品类别
Headers & Wire Housings
产品
线壳
安装角
Straight
产品类别
Headers & Wire Housings
6-104892-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。