TE Connectivity 6-1123722-9
- 收藏
- 对比
6-1123722-9
2460-6-1123722-9
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 9 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, Economy Power
1最小包装量--
6-1123722-9详情
TE Connectivity 6-1123722-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
3.96 EP PLUG HSG 9P(GREEN)
TE Internal #
6-1123722-9
6-1123722-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。