TE Connectivity 61137-1 (MOUSER REEL)
- 收藏
- 对比
61137-1 (MOUSER REEL)
2460-61137-1 (MOUSER REEL)
端子 - 适配器
--
大陆
立即发货

Terminals .093 PCB PIN .0126 Reel of 1000
1最小包装量--
61137-1 (MOUSER REEL)详情
TE Connectivity 61137-1 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Copper
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
磷青铜
Part # Aliases
61137-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
-
性别
Male
子类别
Terminals
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
产品
筒形端子
产品类别
Terminals
61137-1 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。