TE Connectivity 6-1195130-4
- 收藏
- 对比
6-1195130-4
2460-6-1195130-4
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 0 Serration, Length 34.7 mm [1.365 in], Bag/Box, Discrete Wire, Fully Insulated, Non-Insulation Support
1最小包装量--
6-1195130-4详情
TE Connectivity 6-1195130-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Product Lengthu2009
34.7u2009mmu2009[u20091.365u2009inu2009]
Government Qualified Spliceu2009
无
Number of Serrationsu2009
0
Serratedu2009
无
Sealableu2009
有
TE Internal Description
D-436-08
TE Internal #
650035-000
6-1195130-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。