TE Connectivity 6-1195452-8
- 收藏
- 对比
6-1195452-8
2460-6-1195452-8
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 22 – 16 AWG Wire Size, .39 – 1.34 mm² Wire Size, Sealable, Splice Kit, .067 in [1.7 mm] Barrel Inside Diameter, 754 – 2426 CMA Wire Size
1最小包装量--
6-1195452-8详情
TE Connectivity 6-1195452-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.39 – 1.34
Sealableu2009
有
Splice Featuresu2009
接头套件
Barrel Inside Diameteru2009
1.7u2009mmu2009[u2009.067u2009inu2009]
TE Internal #
695051-000
TE Internal Description
W-096-02
Wire Sizeu2009(AWG)
22 – 16
6-1195452-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。