TE Connectivity 6-119841-6
- 收藏
- 对比
6-119841-6
2460-6-119841-6
集成电路(IC)
--
大陆
立即发货

6-119841-6 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
6-119841-6详情
TE Connectivity 6-119841-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
6-119841-6
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.77
Contact Finish Mating
MATTE TIN (100) OVER NICKEL (30)
Contact Materials
未说明
Manufacturer Series
119841
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
JESD-609代码
e3
连接器类型
卡边缘连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
端子间距
3.18 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
PRESS FIT
触点表面处理 终端
MATTE TIN (100) OVER NICKEL (30)
6-119841-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。