TE Connectivity 6-1200342-7
- 收藏
- 对比
6-1200342-7
2460-6-1200342-7
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, CSA, Copper, Outdoor Use, Copper Palm, 500 kcmil, Terminal Lug, 2 Hole
1最小包装量--
6-1200342-7详情
TE Connectivity 6-1200342-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS
Alias #
E17285-000
TE Internal Description
CKLL0502NSTN
TE Internal #
6-1200342-7
Conductor Cross-Sectionu2009(mm²)
240
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
6-1200342-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。