TE Connectivity 6123898-1
- 收藏
- 对比
6123898-1详情
TE Connectivity 6123898-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
6123898-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
铜合金
Manufacturer Series
6123898
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
4
JESD-609代码
e3
连接器类型
PCMCIA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
136
端子间距
0.6 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
SURFACE MOUNT
触点表面处理 终端
TIN
6123898-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。