TE Connectivity 6123978-1
- 收藏
- 对比
6123978-1
2460-6123978-1
端子板 - 线对板
--
大陆
立即发货

DC Jack Connectors, Board-to-Board, 4 Position, 2.5 mm [.098 in] Centerline, Plug, 30 VDC, Right Angle, Printed Circuit Board, Power & Signal
1最小包装量--
6123978-1详情
TE Connectivity 6123978-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6123978-1
TE Internal Description
PLUG ASSY,PB-FREE,2.5 SLIM BATTERY OFF-S
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Connector & Housing Typeu2009
Plug
Operating Voltageu2009(VDC)
30
6123978-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。