TE Connectivity 61299-2 (MOUSER REEL)
- 收藏
- 对比
61299-2 (MOUSER REEL)
2460-61299-2 (MOUSER REEL)
端子 - 适配器
--
大陆
立即发货

Terminals SPLC 7000-12500 032 Reel of 1000
1最小包装量--
61299-2 (MOUSER REEL)详情
TE Connectivity 61299-2 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Brass
Part # Aliases
61299-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Open Barrel
子类别
Terminals
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
产品类别
Terminals
61299-2 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。