TE Connectivity 61300-1 (CUT STRIP)
- 收藏
- 对比
61300-1 (CUT STRIP)
2460-61300-1 (CUT STRIP)
端子 - 适配器
--
大陆
立即发货

Terminals 10000-16000 031TPSTL Cut Strip of 100
1最小包装量--
61300-1 (CUT STRIP)详情
TE Connectivity 61300-1 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Steel
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Steel
Part # Aliases
61300-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
系列
*
包装
切割胶带
类型
Open Barrel
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
安装角
Straight
产品类别
Terminals
61300-1 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。