TE Connectivity 6134-339-2190
- 收藏
- 对比
6134-339-2190
2460-6134-339-2190
圆形连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories R CPLG ASSY
1最小包装量--
6134-339-2190详情
TE Connectivity 6134-339-2190重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Contact Materials
Brass
Manufacturer
Amphenol
Brand
Amphenol Nexus Technologies
RoHS
Details
包装
Bulk
定位的数量
5 Position
性别
Female
子类别
Audio & Video Connectors
终端样式
Crimp
产品类别
电话连接器
产品类别
电话连接器
6134-339-2190拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。