TE Connectivity 6-1393048-0
- 收藏
- 对比
6-1393048-0详情
TE Connectivity 6-1393048-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS Plastic
Category
Hollow Shaft Resolver
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
操作温度
-55 to 150 °C
类型
Hollow Shaft Resolver
颜色
White
子类别
Encoders
家人
1393048
产品类别
Encoders
产品类别
Encoders
知识产权评级
IP54
6-1393048-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。