TE Connectivity 6-1393644-7
- 收藏
- 对比
6-1393644-7
2460-6-1393644-7
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Plug, Board-to-Board, 64 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 2 Row, Right Angle, Eurocard Type B
1最小包装量--
6-1393644-7详情
TE Connectivity 6-1393644-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
64
Termination Post & Tail Lengthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Alias #
V42254B1200B641
TE Internal Description
V42254B1200B641=PC612 MESSERLE
TE Internal #
6-1393644-7
6-1393644-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。