TE Connectivity 6-1415043-1
- 收藏
- 对比
6-1415043-1详情
TE Connectivity 6-1415043-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Lead Free Status / RoHS Status
--
RoHS
Details
Package
Bulk
Base Product Number
1415043
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
For Use With/Related Products
PT, PTH and KHA Series
系列
*
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Socket
定位的数量
14
子类别
D-Sub Connectors
终端样式
焊片
产品类别
Mixed Contact D-Sub Connectors
特征
-
产品类别
D-Sub Mixed Contact Connectors
6-1415043-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。