TE Connectivity 6-1437250-4
- 收藏
- 对比
6-1437250-4
2460-6-1437250-4
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Housing, Wire-to-Board, 12 Position, 2.54 mm [.1 in] Centerline, 1 Row, Socket, Package, Mating Retention, Wire & Cable
1最小包装量--
6-1437250-4详情
TE Connectivity 6-1437250-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
FFC Connector Product Typeu2009
Housing
Alias #
FP-1200SP
TE Internal Description
FP-1200SP=FLXPAC HSNG FSKT 12
TE Internal #
6-1437250-4
6-1437250-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。