TE Connectivity 6-146129-0
- 收藏
- 对比
6-146129-0
2460-6-146129-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 12 Position, 2.54 mm [.1 in] Centerline, Breakaway, Gold, Surface Mount, Signal, Black
1最小包装量--
6-146129-0详情
TE Connectivity 6-146129-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-146129-0
TE Internal Description
12 MODII HDR SR SFMNT B/A .100
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
12
Number of Rowsu2009
1
6-146129-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。