TE Connectivity 6-1532022-1
- 收藏
- 对比
6-1532022-1
2460-6-1532022-1
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 31 Position, Wire & Cable
1最小包装量--
6-1532022-1详情
TE Connectivity 6-1532022-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
095-0611-2038=MCDR3-B-31P5L5-
TE Internal #
6-1532022-1
Mil-Spec
M83513/08-E08
Alias #
095-0611-2038
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
31
Mounting Hardwareu2009
None
Connector & Contact Terminates Tou2009
Wire & Cable
6-1532022-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。