TE Connectivity 6-1579014-1
- 收藏
- 对比
6-1579014-1
2460-6-1579014-1
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Hand Crimping Tools, Commercial Crimp Tooling, Operator Releasable & Adjustable, Removable/Interchangeable, TE Product Specification (114-)
1最小包装量--
6-1579014-1详情
TE Connectivity 6-1579014-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Description/Function
商用压接工具
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
For Use With
MCON Series with Wire Range of 0.75 to 1 mm2
系列
*
子类别
Tools
产品类别
Crimpers
产品
Crimpers
产品类别
Crimpers / Crimping Tools
6-1579014-1拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。