TE Connectivity 6-1579016-5
- 收藏
- 对比
6-1579016-5详情
TE Connectivity 6-1579016-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1000
Overload release current setting
80 - 100
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
6-1579016-5拓展信息








哦! 它是空的。