TE Connectivity 6-1579022-8
- 收藏
- 对比
6-1579022-8
2460-6-1579022-8
压接器,压接机,压力机
--
大陆
立即发货

Hand Crimping Tools, Commercial Crimp Tooling, Operator Releasable & Adjustable, Removable/Interchangeable, TE Product Specification (114-), Manual
1最小包装量--
6-1579022-8详情
TE Connectivity 6-1579022-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1579022-8
TE Internal Description
ERGOCRIMP DIE SET, PQ- 6,0 SQ.MM
Tool Gradeu2009
商用压接工具
Ratchet Configurationu2009
Operator Releasable & Adjustable
Die Sets Typeu2009
Removable/Interchangeable
Specification Typeu2009
TE Product Specification (114-)
TE Certificationu2009
Cannot be Certified
电感容差
10
6-1579022-8拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。