TE Connectivity 6-1616945-7
- 收藏
- 对比
6-1616945-7
2460-6-1616945-7
功率继电器,高于 2 A
--
大陆
立即发货

6-1616945-7 datasheet pdf and Power Relays, Over 2 Amps product details from TE Connectivity stock available at utmel
1最小包装量--
6-1616945-7详情
TE Connectivity 6-1616945-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
LED Indicator
无
Mounting Styles
Chassis
Rad Hardened
无
RoHS
Non-Compliant
Package
Bulk
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
接触器继电器
终端样式
WIRE CONNECTOR
弱电
Non-Compliant
投掷配置
SPST
触点额定电流
400(A)
家人
Contactors
触点形式
1 Form X
线圈电压(DC)
28
触点排列
SPST-NO-DB
线圈抑制二极管
无
6-1616945-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。