TE Connectivity 6-1634004-0
- 收藏
- 对比
6-1634004-0
2460-6-1634004-0
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, MMCX RF Interface, Jack, 50 Ω, RG 316 / RG 188A / RG 174, Snap-On, 6 GHz Operating Frequency, Cable-to-Cable, 1 Position
1最小包装量--
6-1634004-0详情
TE Connectivity 6-1634004-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Coupling Mechanismu2009
Snap-On
Compatible With RF Cable Typeu2009
RG 174, RG 188A, RG 316
Impedanceu2009(Ω)
50
RF Connector Styleu2009
Jack
RF Interfaceu2009
MMCX
TE Internal Description
MMCX Str. Jack Crimp Gold, RG174
TE Internal #
6-1634004-0
6-1634004-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。