TE Connectivity 61653-1
- 收藏
- 对比
61653-1详情
TE Connectivity 61653-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Unplated
材料
Brass
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
50000
Wire Gauge Min
-
Wire Gauge Max
24 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Insulation Materials
Not Insulated
包装
Reel
类型
矩形舌片
子类别
Terminals
终端样式
Crimp
线规
24 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
61653-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。