TE Connectivity 6-1658047-3
- 收藏
- 对比
6-1658047-3
2460-6-1658047-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 120 Position, .8 mm [.031 in] Centerline, Gold Flash, Surface Mount, Power & Signal, Black
1最小包装量--
6-1658047-3详情
TE Connectivity 6-1658047-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
TE Internal #
6-1658047-3
TE Internal Description
MSB0.80PL16ASY120FL,GP,F,-TR
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
120
6-1658047-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。