TE Connectivity 6-1670067-0
- 收藏
- 对比
6-1670067-0
2460-6-1670067-0
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 48 Position, .146 in / .098 in [3.7 mm / 2.5 mm] Centerline, Sealable, Black, MQS
1最小包装量--
6-1670067-0详情
TE Connectivity 6-1670067-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
2.5, 3.7
Centerline (Pitch)u2009(in)
.098, .146
Mating Tab Widthu2009(in)
.025, .06
Mating Tab Widthu2009(mm)
.63, 1.5
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
48POS,MIXED,REC. HSG
TE Internal #
6-1670067-0
6-1670067-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。