TE Connectivity 6-172142-6
- 收藏
- 对比
6-172142-6
2460-6-172142-6
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 6 Position, 2.5 mm [.098 in] Centerline, Crimp, 1 Row, Green, Mating Retention, Wire & Cable, Power & Signal
1最小包装量--
6-172142-6详情
TE Connectivity 6-172142-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-172142-6
TE Internal Description
REC HSG LOW PROFILE EI 6P
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
6-172142-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。