TE Connectivity 6-172319-7
- 收藏
- 对比
6-172319-7
2460-6-172319-7
集成电路(IC)
--
大陆
立即发货

6-172319-7 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
6-172319-7详情
TE Connectivity 6-172319-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
玻璃填充聚对苯二甲酸丁二醇酯
Manufacturer Part Number
6-172319-7
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.71
Contact Finish Mating
GOLD
Contact Materials
BRASS
Manufacturer Series
172319
JESD-609代码
e3
连接器类型
组合管路连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
52
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
终端类型
SOLDER
触点表面处理 终端
TIN
6-172319-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。