TE Connectivity 6-174218-3
- 收藏
- 对比
6-174218-3
2460-6-174218-3
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Cap, Board-to-Board, 50 Position, 1.27 mm [.05 in] Centerline, 2 Row, Round, Standard Profile, Right Angle, PCB Mount Retention
1最小包装量--
6-174218-3详情
TE Connectivity 6-174218-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-174218-3
TE Internal Description
AMPLIMITE 050 CAP ASSY H 50P
Connector & Housing Typeu2009
Cap
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
50
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Rowsu2009
2
6-174218-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。