TE Connectivity 6-1768041-1
- 收藏
- 对比
6-1768041-1
2460-6-1768041-1
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 02 Marker Size, White, Straight Cut, - Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
6-1768041-1详情
TE Connectivity 6-1768041-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1768041-1
TE Internal Description
STD02W-MINUS
Alias #
A59714-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 02
Compatible Cable Diameter Rangeu2009
1.4 – 1.8u2009mmu2009[u2009.055 – .071u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
6-1768041-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。