TE Connectivity 6-1768046-2
- 收藏
- 对比
6-1768046-2
2460-6-1768046-2
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Straight Cut, B Printed Marking, Black, Agastat 7000
1最小包装量--
6-1768046-2详情
TE Connectivity 6-1768046-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1768046-2
TE Internal Description
STD17Y-B
Alias #
D38582-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 17
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Cutu2009
Straight
Printed Markingu2009
B
6-1768046-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。