TE Connectivity 6-1768047-1
- 收藏
- 对比
6-1768047-1
2460-6-1768047-1
标记物
--
大陆
立即发货

6-1768047-1 datasheet pdf and Markers product details from TE Connectivity stock available at utmel
1最小包装量--
6-1768047-1详情
TE Connectivity 6-1768047-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POM (Polyoxymethylene)
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Box
厂商
TE Connectivity
Product Status
活跃
操作温度
-40 to 106 °C
包装
Box
系列
*
类型
Snap-On Pre Printed
颜色
Yellow
电缆直径
15.5(mm)
图例
M
标记颜色
YELLOW
6-1768047-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。