TE Connectivity 6-192044-4
- 收藏
- 对比
6-192044-4
2460-6-192044-4
背板连接器 - 触头
--
大陆
立即发货

Connector Accessories Preformed Female Louvertac Band Beryllium Copper Gold Finish
1最小包装量--
6-192044-4详情
TE Connectivity 6-192044-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Rohs Code
有
Manufacturer Part Number
6-192044-4
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Manufacturer Series
192044
系列
Louvertac
子类别
电源连接器
Reach合规守则
compliant
Brand Name
AMP
连接器支持类型
连接器附件
产品类别
重型电源连接器
产品类别
重型电源连接器
产品长度
5.08 mm
6-192044-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。