TE Connectivity 6209416001
- 收藏
- 对比
6209416001
2460-6209416001
标记物
--
大陆
立即发货

Sleeve ST Cross Linked Fluoropolymer Clear Bag
1最小包装量--
6209416001详情
TE Connectivity 6209416001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 150C
Inside Diameter After Shrinking
4.8
Inside Diameter Before Shrinking
9.5
Package
Bulk
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bag
系列
*
类型
Sleeve
颜色
Clear
产品长度(mm)
65(mm)
6209416001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。