TE Connectivity 6-2134250-4
- 收藏
- 对比
6-2134250-4
2460-6-2134250-4
集成电路(IC)
--
大陆
立即发货

DDR3 DIMM 240 P Surface Mount Gold With Leg
1最小包装量--
6-2134250-4详情
TE Connectivity 6-2134250-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
Manufacturer Part Number
6-2134250-4
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.59
Contact Finish Mating
未说明
Contact Materials
未说明
Rad Hardened
无
连接器类型
卡边缘连接器
Reach合规守则
compliant
6-2134250-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。