TE Connectivity 6-2143410-6
- 收藏
- 对比
6-2143410-6
2460-6-2143410-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 83 Position, 6.09 mm / 1.27 mm / 3.04 mm [.24 in / .05 in / .12 in] Centerline, Fully Shrouded, Gold Flash
1最小包装量--
6-2143410-6详情
TE Connectivity 6-2143410-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2143410-6
TE Internal Description
STRADA MESA,HD,HF,024,000,00,SN,N,16
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
83
Centerline (Pitch)u2009(mm)
1.27, 3.04, 6.09
Centerline (Pitch)u2009(in)
.05, .12, .24
6-2143410-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。