TE Connectivity 6-2178575-7
- 收藏
- 对比
6-2178575-7
2460-6-2178575-7
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Wire, 3 Position, 5 mm [.197 in] Centerline, Crimp, 1 Row, Natural, Mating Retention, Wire & Cable, RAST 5D
1最小包装量--
6-2178575-7详情
TE Connectivity 6-2178575-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2178575-7
TE Internal Description
STD TIM MK2 GEH 3P SPL
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
6-2178575-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。