TE Connectivity 6-2267178-5
- 收藏
- 对比
6-2267178-5
2460-6-2267178-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 30 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
6-2267178-5详情
TE Connectivity 6-2267178-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2267178-5
TE Internal Description
30 MODIV VRT DR SFMNT 30AU NO CAP
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
30
Number of Rowsu2009
2
6-2267178-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。