TE Connectivity 6-2271038-0
- 收藏
- 对比
6-2271038-0
2460-6-2271038-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 60 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
6-2271038-0详情
TE Connectivity 6-2271038-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
2
Number of Positionsu2009
60
Connector Systemu2009
Wire-to-Board
TE Internal Description
EJT2.54,HDR,2x30P,RA,THT,FG
TE Internal #
6-2271038-0
6-2271038-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。