TE Connectivity 6-2271116-2
- 收藏
- 对比
6-2271116-2
2460-6-2271116-2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 12 Position, Sealable, Wire & Cable, Signal, Reverse Gender, A Polarization Code, PA, Hermetically Sealed
1最小包装量--
6-2271116-2详情
TE Connectivity 6-2271116-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
2
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
TE Internal Description
M12, FEMALE, A CODE, 12P, PG9 (AU)
TE Internal #
6-2271116-2
6-2271116-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。