TE Connectivity 6-2271928-0
- 收藏
- 对比
6-2271928-0
2460-6-2271928-0
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Plug, Board-to-Board, 48 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 3 Row, Right Angle, 24 Column
1最小包装量--
6-2271928-0详情
TE Connectivity 6-2271928-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2271928-0
TE Internal Description
CELLO,PIN,48P,TH,RA,FG,DIP4.0,-
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Termination Post & Tail Lengthu2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
48
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
6-2271928-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。