TE Connectivity 6-2337939-3
- 收藏
- 对比
6-2337939-3
2460-6-2337939-3
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 98 Position, .039 in [1 mm] Centerline, Vertical, Black, Height 11.25 mm [.442 in]
1最小包装量--
6-2337939-3详情
TE Connectivity 6-2337939-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2337939-3
TE Internal Description
PCIE GEN4 CON,SMT,98POS,15u,HT
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
98
PCI Generationu2009
4
Centerline (Pitch)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Contact Mating Area Plating Material Thicknessu2009(µin)
.38u2009µmu2009[u200915u2009µinu2009]
6-2337939-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。