TE Connectivity 624040-000
- 收藏
- 对比
624040-000
2460-624040-000
端子 - 环形连接器
--
大陆
立即发货

Connector Terminals Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue
1最小包装量--
624040-000详情
TE Connectivity 624040-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Operating Temp Range
-55C to 150C
类型
焊接套管
颜色
透明蓝
产品长度(mm)
17(mm)
624040-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。